Russells Technical Products Portable Conditioning Unit PCUB/D-810 Mechanically Cooled

Description
Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Single stage or cascade mechanical refrigeration system Air or water cooled condensing system Powder coated exterior 230V, 208V or 460V operation UL 508A compliant control panel Casters Watlow F4 controller Product safeguard 6” duct ports Optional humidity, insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range (single stage): -30C/180˚C (-22˚F/+356˚F) Temperature range (cascade): -68C/180˚C (-90˚F/+356˚F) Humidity models offering 20%RH to 95%RH Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.
Datasheet
Description
Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Single stage or cascade mechanical refrigeration system Air or water cooled condensing system Powder coated exterior 230V, 208V or 460V operation UL 508A compliant control panel Casters Watlow F4 controller Product safeguard 6” duct ports Optional humidity, insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range (single stage): -30C/180˚C (-22˚F/+356˚F) Temperature range (cascade): -68C/180˚C (-90˚F/+356˚F) Humidity models offering 20%RH to 95%RH Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Conditioning Unit - PCUB/D-810 Mechanically Cooled - Russells Technical Products
Holland, MI, USA
Portable Conditioning Unit
PCUB/D-810 Mechanically Cooled
Portable Conditioning Unit PCUB/D-810 Mechanically Cooled
Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features: Single stage or cascade mechanical refrigeration system Air or water cooled condensing system Powder coated exterior 230V, 208V or 460V operation UL 508A compliant control panel Casters Watlow F4 controller Product safeguard 6” duct ports Optional humidity, insulated ducts, touch screen controller, frequency drive, and GN2 purge Performance1: Temperature range (single stage): -30C/180˚C (-22˚F/+356˚F) Temperature range (cascade): -68C/180˚C (-90˚F/+356˚F) Humidity models offering 20%RH to 95%RH Air delivery from 686 to 372 CFM Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge! 1 As measured and controlled at the outlet of the PCU.

Russells PCUB/D-810, Mechanically Cooled Temperature or Temperature/Humidity Portable Conditioning Units give you the maximum environmental testing flexibility for your remote testing needs. Russells Portable Conditioning Units have the following features:

  • Single stage or cascade mechanical refrigeration system
  • Air or water cooled condensing system
  • Powder coated exterior
  • 230V, 208V or 460V operation
  • UL 508A compliant control panel
  • Casters
  • Watlow F4 controller
  • Product safeguard
  • 6” duct ports
  • Optional humidity, insulated ducts, touch screen controller, frequency drive, and GN2 purge
    Performance1:
    • Temperature range (single stage): -30C/180˚C (-22˚F/+356˚F)
    • Temperature range (cascade): -68C/180˚C (-90˚F/+356˚F)
    • Humidity models offering 20%RH to 95%RH
    • Air delivery from 686 to 372 CFM

Russells PCU’s are available in a variety of air flow, cooling and heating capacities. A Russells application engineer can assist you in selecting the chamber configuration and size that is most economical for your testing needs. Let Russells give you the competitive edge!

1 As measured and controlled at the outlet of the PCU.

Supplier's Site Datasheet

Technical Specifications

  Russells Technical Products
Product Category Air Conditioners
Product Number PCUB/D-810 Mechanically Cooled
Product Name Portable Conditioning Unit
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details