Rupture Pin Technology Mud and Slurry Relief Valve Model I-CU

Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.
Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Mud and Slurry Relief Valve
Model I-CU
Mud and Slurry Relief Valve Model I-CU
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Model I-A Relief Valve
• 2" and 3" FNPT – 602, 1002 and 1502 fittings.
• Settings from 500 PSI to 6,000 PSI with 13 set pressure pins
(see "Standard Poco Pin Settings" on right)
• Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins.
• Changeable stainless steel seat and piston are standard.

Advantages:
• No flow impingement on seat, seal or piston.
• Reliable settings. +/–5% accuracy of set pressure.
• Simple, dependable operation. One moving part.
• Our valve utilizes a proven design principle – Euler's Law.
• Reaches full open position in milliseconds at set pressure.
• Provides a bubble-tight seal with seat washout protection.
• Fatigue and pulsation are not factors that affect the set pressure
of the valve.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model I-CU
Product Name Mud and Slurry Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121465025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 2.56 inch (65.00 mm)
View Details
Diaphragm Valves - 2140554 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details