Rupture Pin Technology Mud and Slurry Relief Valve Model I-AR

Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.
Description
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Mud and Slurry Relief Valve
Model I-AR
Mud and Slurry Relief Valve Model I-AR
Model I-A Relief Valve • 2" and 3" FNPT – 602, 1002 and 1502 fittings. • Settings from 500 PSI to 6,000 PSI with 13 set pressure pins (see "Standard Poco Pin Settings" on right) • Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins. • Changeable stainless steel seat and piston are standard. Advantages: • No flow impingement on seat, seal or piston. • Reliable settings. +/–5% accuracy of set pressure. • Simple, dependable operation. One moving part. • Our valve utilizes a proven design principle – Euler's Law. • Reaches full open position in milliseconds at set pressure. • Provides a bubble-tight seal with seat washout protection. • Fatigue and pulsation are not factors that affect the set pressure of the valve.

Model I-A Relief Valve
• 2" and 3" FNPT – 602, 1002 and 1502 fittings.
• Settings from 500 PSI to 6,000 PSI with 13 set pressure pins
(see "Standard Poco Pin Settings" on right)
• Change settings by changing the pin. The set pressure is shown on the pin label. The 2" and 3" valves use the same interchangeable pins.
• Changeable stainless steel seat and piston are standard.

Advantages:
• No flow impingement on seat, seal or piston.
• Reliable settings. +/–5% accuracy of set pressure.
• Simple, dependable operation. One moving part.
• Our valve utilizes a proven design principle – Euler's Law.
• Reaches full open position in milliseconds at set pressure.
• Provides a bubble-tight seal with seat washout protection.
• Fatigue and pulsation are not factors that affect the set pressure
of the valve.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model I-AR
Product Name Mud and Slurry Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Actuation Manual
View Details