Rupture Pin Technology Steel Relief Valve Model C-T

Description
Model C-T Relief Valve Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5% Advantages: • There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if ordered before noon Central Time. • Steel body, stainless steel trim and bonnet. • Viton "O" rings are standard. • The valve balances out downstream pressure because the valve stem has the same area as the piston. Thus, downstream pressure does not vary the set point of this valve. Application: The main application is to use in place of rupture disks where you need greater accuracy, reliability and replacement without opening the line.
Description
Model C-T Relief Valve Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5% Advantages: • There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if ordered before noon Central Time. • Steel body, stainless steel trim and bonnet. • Viton "O" rings are standard. • The valve balances out downstream pressure because the valve stem has the same area as the piston. Thus, downstream pressure does not vary the set point of this valve. Application: The main application is to use in place of rupture disks where you need greater accuracy, reliability and replacement without opening the line.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Steel Relief Valve
Model C-T
Steel Relief Valve Model C-T
Model C-T Relief Valve Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5% Advantages: • There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if ordered before noon Central Time. • Steel body, stainless steel trim and bonnet. • Viton "O" rings are standard. • The valve balances out downstream pressure because the valve stem has the same area as the piston. Thus, downstream pressure does not vary the set point of this valve. Application: The main application is to use in place of rupture disks where you need greater accuracy, reliability and replacement without opening the line.

Model C-T Relief Valve
Available in 1", 1 1/2" and 2" female inlet and Outlet with relief settings from 15 to 2,000 PSI +/– 5%

Advantages:
• There is (1) pin mounted in the valve and (1) spare pin. Pins are available with same day shipment on week days if ordered before noon Central Time.
• Steel body, stainless steel trim and bonnet.
• Viton "O" rings are standard.

• The valve balances out downstream pressure because the valve stem has the same area as the piston. Thus, downstream pressure does not vary the set point of this valve.

Application:
The main application is to use in place of rupture disks where you need greater accuracy, reliability and replacement without opening the line.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model C-T
Product Name Steel Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

ASME VIII Safety Relief Valve - 5211 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 10.00 to 24.00 inch (254.00 to 609.60 mm)
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 621LL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
BIFOLD - Hydraulic Solenoid Valves, FP01 -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details