Rupture Pin Technology Bubble Tight Relief Valve Model C-M

Description
Model C-M Relief Valve This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full open position. Advantages: • Flow moves past a flat piston face. • No voids for materials to pack into. • The flush port is provided to clean the seat prior to reseating the piston. Application: For use on steam jacketed flow systems.
Description
Model C-M Relief Valve This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full open position. Advantages: • Flow moves past a flat piston face. • No voids for materials to pack into. • The flush port is provided to clean the seat prior to reseating the piston. Application: For use on steam jacketed flow systems.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Bubble Tight Relief Valve
Model C-M
Bubble Tight Relief Valve Model C-M
Model C-M Relief Valve This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full open position. Advantages: • Flow moves past a flat piston face. • No voids for materials to pack into. • The flush port is provided to clean the seat prior to reseating the piston. Application: For use on steam jacketed flow systems.

Model C-M Relief Valve
This valve is bubble-tight to set point and the main seal "sees" flowing differential
for only a millisecond while the special formed slits move to a full open position.

Advantages:
• Flow moves past a flat piston face.
• No voids for materials to pack into.
• The flush port is provided to clean the seat prior to reseating the piston.

Application:
For use on steam jacketed flow systems.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model C-M
Product Name Bubble Tight Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121462030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details