Rupture Pin Technology Angle Type Flanged End Relief Valve Model C-AA

Description
Model C-AA Relief Valve • Angle type flanged end relief valve. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • Full rapid opening at set point. Application: Pressure relief valve to replace conventional relief valves or rupture disks.
Description
Model C-AA Relief Valve • Angle type flanged end relief valve. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • Full rapid opening at set point. Application: Pressure relief valve to replace conventional relief valves or rupture disks.

Suppliers

Company
Product
Description
Supplier Links
Oklahoma City, OK, USA
Angle Type Flanged End Relief Valve
Model C-AA
Angle Type Flanged End Relief Valve Model C-AA
Model C-AA Relief Valve • Angle type flanged end relief valve. • Standard design for valves 1/2" to 48" piston diameter. • Settings 2 PSI to 3,500 PSI depending on piston diameter. • Inlet and outlet flanges are identical. Advantages: • Virtually no limit on size or special features. • Excellent accuracy. • Simplicity of only one moving part. • Incredible reliability. • Full rapid opening at set point. Application: Pressure relief valve to replace conventional relief valves or rupture disks.

Model C-AA Relief Valve
• Angle type flanged end relief valve.
• Standard design for valves 1/2" to 48" piston diameter.
• Settings 2 PSI to 3,500 PSI depending on piston diameter.
• Inlet and outlet flanges are identical.

Advantages:
• Virtually no limit on size or special features.
• Excellent accuracy.
• Simplicity of only one moving part.
• Incredible reliability.
• Full rapid opening at set point.

Application:
Pressure relief valve to replace conventional relief valves or rupture disks.

Technical Specifications

  Rupture Pin Technology
Product Category Industrial Valves
Product Number Model C-AA
Product Name Angle Type Flanged End Relief Valve
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Air Valves (non-AWWA) - AVP Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details