IC CMOS 2 CIRCUIT 8SOIC Product overview: RS8452XK from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS8452XK can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
Manufacturer: Runic Technology
Win Source Part Number: 1321710-RS8452XK
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 5V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Current - Supply: 3mA (x2 Channels)
Current - Output / Channel: 150 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 3565-RS8452XKTR,3565
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 36 V
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-RS8452XK | 3565-RS8452XKTR-ND | 1321710-RS8452XK | RS8452XK | RS8452XK | RS8452XK |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | |
| Bandwidth | 8 MHz | 8 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |