RUNIC Technology Limited Operational Amplifier IC RS722XM

Description
IC CMOS 2 CIRCUIT 8MSOP Product overview: RS722XM from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS722XM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT 8MSOP Product overview: RS722XM from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS722XM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-RS722XM
Operational Amplifier IC 687-RS722XM
IC CMOS 2 CIRCUIT 8MSOP Product overview: RS722XM from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS722XM can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8MSOP Product overview: RS722XM from Runic Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RS722XM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 967451-RS722XM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
967451-RS722XM
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 967451-RS722XM
Win Source Part Number: 967451-RS722XM Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 7V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1.5 mV Current - Supply: 1.15mA (x2 Channels) Current - Output / Channel: 70 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Runic Technology Other Names: 3565-RS722XMTR,3565- RS722XMDKR,3565-RS72 2XMCT Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 967451-RS722XM
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 7V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Current - Supply: 1.15mA (x2 Channels)
Current - Output / Channel: 70 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Runic Technology
Other Names: 3565-RS722XMTR,3565-RS722XMDKR,3565-RS722XMCT
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS722XMCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS722XMCT-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS722XMCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS722XMTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS722XMTR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS722XMTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 3565-RS722XMDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
3565-RS722XMDKR-ND
Instrumentation, Op Amps, Buffer Amps 3565-RS722XMDKR-ND
IC OP AMP 2CH 8-MSOP

IC OP AMP 2CH 8-MSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - RS722XM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
RS722XM
Instrumentation, OP Amps, Buffer Amps RS722XM
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - RS722XM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
RS722XM
Integrated Circuits (ICs) - Linear - Amplifiers RS722XM
IC CMOS 2 CIRCUIT 8MSOP

IC CMOS 2 CIRCUIT 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RS722XM - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
RS722XM
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps RS722XM
IC CMOS 2 CIRCUIT 8MSOP

IC CMOS 2 CIRCUIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-RS722XM 967451-RS722XM 3565-RS722XMCT-ND RS722XM RS722XM RS722XM
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 7 V/µs 7 V/µs 7 V/µs 7 V/µs 7.00E-6 V/µs
Bandwidth 10 MHz 10 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086804MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
3 suppliers
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Tdfn-ep
Operating Range Speaker
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details