RUNIC Technology Limited Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose RS550YTQC16

Description
Win Source Part Number: 978218-RS550YTQC16 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Isolation Package: Tape & Reel Applications: Audio, Telecommunications Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: 4PST On-State Resistance (Max): 500mOhm (Typ) -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): 1.6V ~ 3V Voltage - Supply, Dual (V±): 1.6V ~ 3V Number of Channels: 1 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Mfr: Runic Technology Other Names: 3565-RS550YTQC16TR,3 565-RS550YTQC16CT,35 65-RS550YTQC16DKR
Request a Quote Datasheet
Description
Win Source Part Number: 978218-RS550YTQC16 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Isolation Package: Tape & Reel Applications: Audio, Telecommunications Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: 4PST On-State Resistance (Max): 500mOhm (Typ) -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): 1.6V ~ 3V Voltage - Supply, Dual (V±): 1.6V ~ 3V Number of Channels: 1 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Mfr: Runic Technology Other Names: 3565-RS550YTQC16TR,3 565-RS550YTQC16CT,35 65-RS550YTQC16DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 978218-RS550YTQC16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
978218-RS550YTQC16
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 978218-RS550YTQC16
Win Source Part Number: 978218-RS550YTQC16 Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Isolation Package: Tape & Reel Applications: Audio, Telecommunications Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: 4PST On-State Resistance (Max): 500mOhm (Typ) -3db Bandwidth: 200MHz Voltage - Supply, Single (V+): 1.6V ~ 3V Voltage - Supply, Dual (V±): 1.6V ~ 3V Number of Channels: 1 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Mfr: Runic Technology Other Names: 3565-RS550YTQC16TR,3 565-RS550YTQC16CT,35 65-RS550YTQC16DKR

Win Source Part Number: 978218-RS550YTQC16
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Isolation
Package: Tape & Reel
Applications: Audio, Telecommunications
Standard Package: 5,000
Mounting: SMD (SMT)
Switch Circuit: 4PST
On-State Resistance (Max): 500mOhm (Typ)
-3db Bandwidth: 200MHz
Voltage - Supply, Single (V+): 1.6V ~ 3V
Voltage - Supply, Dual (V±): 1.6V ~ 3V
Number of Channels: 1
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Mfr: Runic Technology
Other Names: 3565-RS550YTQC16TR,3565-RS550YTQC16CT,3565-RS550YTQC16DKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - RS550YTQC16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
RS550YTQC16
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose RS550YTQC16
IC ISOLATION SWITCH 4PST 16QFN

IC ISOLATION SWITCH 4PST 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 978218-RS550YTQC16 RS550YTQC16
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC533AJE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details