RUNIC Technology Limited Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2266XM

Description
Win Source Part Number: 1370801-RS2266XM Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPST On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns (Typ), 25ns (Typ) -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Current - Leakage (IS(off)) (Max): 1µA
Request a Quote Datasheet
Description
Win Source Part Number: 1370801-RS2266XM Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPST On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns (Typ), 25ns (Typ) -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Current - Leakage (IS(off)) (Max): 1µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370801-RS2266XM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370801-RS2266XM
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370801-RS2266XM
Win Source Part Number: 1370801-RS2266XM Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPST On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns (Typ), 25ns (Typ) -3db Bandwidth: 300MHz Channel Capacitance (CS(off), CD(off)): 5pF, 5pF Current - Leakage (IS(off)) (Max): 1µA

Win Source Part Number: 1370801-RS2266XM
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SPST
On-State Resistance (Max): 8Ohm
Channel-to-Channel Matching (ΔRon): 150mOhm (Typ)
Voltage - Supply, Single (V+): 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max): 30ns (Typ), 25ns (Typ)
-3db Bandwidth: 300MHz
Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
Current - Leakage (IS(off)) (Max): 1µA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2266XM - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
RS2266XM
Analog Switches, Multiplexers, Demultiplexers RS2266XM
IC SWITCH DUAL SPST 8MSOP

IC SWITCH DUAL SPST 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2266XM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
RS2266XM
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2266XM
IC SWITCH SPST X 2 8OHM 8MSOP

IC SWITCH SPST X 2 8OHM 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370801-RS2266XM RS2266XM RS2266XM
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details