RUNIC Technology Limited Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2255XN

Description
Win Source Part Number: 1370805-RS2255XN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP4T On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370805-RS2255XN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP4T On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370805-RS2255XN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370805-RS2255XN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370805-RS2255XN
Win Source Part Number: 1370805-RS2255XN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SP4T On-State Resistance (Max): 30Ohm Channel-to-Channel Matching (ΔRon): 1Ohm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ) -3db Bandwidth: 180MHz Charge Injection: 6pC Channel Capacitance (CS(off), CD(off)): 12.7pF Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -110dB @ 1MHz

Win Source Part Number: 1370805-RS2255XN
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SP4T
On-State Resistance (Max): 30Ohm
Channel-to-Channel Matching (ΔRon): 1Ohm (Typ)
Voltage - Supply, Single (V+): 2.5V ~ 5.5V
Switch Time (Ton, Toff) (Max): 90ns (Typ), 70ns (Typ)
-3db Bandwidth: 180MHz
Charge Injection: 6pC
Channel Capacitance (CS(off), CD(off)): 12.7pF
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -110dB @ 1MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - RS2255XN - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
RS2255XN
Analog Switches, Multiplexers, Demultiplexers RS2255XN
IC MUX/DEMUX 4X1 10MSOP

IC MUX/DEMUX 4X1 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2255XN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
RS2255XN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2255XN
IC SWITCH SP4T X 1 30OHM 10MSOP

IC SWITCH SP4T X 1 30OHM 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370805-RS2255XN RS2255XN RS2255XN
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI32171-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers