RUNIC Technology Limited Interface - Interface - Analog Switches - Special Purpose - RS2227XN RS2227XN

Description
Manufacturer: Runic Technology Win Source Part Number: 892363-RS2227XN Operating Temperature Range: -40°C ~ 85°C Features: Audio, Telecommunications, USB Switch IC Channel 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2227XNCT, 3565-RS2227XNTR
Request a Quote Datasheet
Description
Manufacturer: Runic Technology Win Source Part Number: 892363-RS2227XN Operating Temperature Range: -40°C ~ 85°C Features: Audio, Telecommunications, USB Switch IC Channel 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2227XNCT, 3565-RS2227XNTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - RS2227XN - 892363-RS2227XN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - RS2227XN
892363-RS2227XN
Interface - Interface - Analog Switches - Special Purpose - RS2227XN 892363-RS2227XN
Manufacturer: Runic Technology Win Source Part Number: 892363-RS2227XN Operating Temperature Range: -40°C ~ 85°C Features: Audio, Telecommunications, USB Switch IC Channel 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.9000 Other Part Number: 3565-RS2227XNCT, 3565-RS2227XNTR

Manufacturer: Runic Technology
Win Source Part Number: 892363-RS2227XN
Operating Temperature Range: -40°C ~ 85°C
Features: Audio, Telecommunications, USB Switch IC Channel 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.9000
Other Part Number: 3565-RS2227XNCT, 3565-RS2227XNTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - RS2227XN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
RS2227XN
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose RS2227XN
IC USB SWITCH DPDT 10MSOP

IC USB SWITCH DPDT 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 892363-RS2227XN RS2227XN
Product Name Interface - Interface - Analog Switches - Special Purpose - RS2227XN Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - PEB2086NV1.1ISAC-S - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology 4-Wire, Serial
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers