RUNIC Technology Limited Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2117YN

Description
Win Source Part Number: 1356124-RS2117YN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 15ns (Typ), 10ns (Typ) -3db Bandwidth: 400MHz Charge Injection: 15pC Channel Capacitance (CS(off), CD(off)): 10pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -52dB @ 10MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356124-RS2117YN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 15ns (Typ), 10ns (Typ) -3db Bandwidth: 400MHz Charge Injection: 15pC Channel Capacitance (CS(off), CD(off)): 10pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -52dB @ 10MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1356124-RS2117YN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1356124-RS2117YN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1356124-RS2117YN
Win Source Part Number: 1356124-RS2117YN Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Runic Technology Package: Tape & Reel Product Status: Active Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SPDT On-State Resistance (Max): 7Ohm Channel-to-Channel Matching (ΔRon): 150mOhm (Typ) Voltage - Supply, Single (V+): 2.5V ~ 5.5V Switch Time (Ton, Toff) (Max): 15ns (Typ), 10ns (Typ) -3db Bandwidth: 400MHz Charge Injection: 15pC Channel Capacitance (CS(off), CD(off)): 10pF Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -52dB @ 10MHz

Win Source Part Number: 1356124-RS2117YN
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Runic Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SPDT
On-State Resistance (Max): 7Ohm
Channel-to-Channel Matching (ΔRon): 150mOhm (Typ)
Voltage - Supply, Single (V+): 2.5V ~ 5.5V
Switch Time (Ton, Toff) (Max): 15ns (Typ), 10ns (Typ)
-3db Bandwidth: 400MHz
Charge Injection: 15pC
Channel Capacitance (CS(off), CD(off)): 10pF
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -52dB @ 10MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - RS2117YN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
RS2117YN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers RS2117YN
IC SWITCH SPDT X 2 7OHM 10MSOP

IC SWITCH SPDT X 2 7OHM 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1356124-RS2117YN RS2117YN
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052BQ,115 - 1008787-74HCT4052BQ,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-DHVQFN (2.5x3.5)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers