Ruland Manufacturing Co., Inc. Oldham Coupling Disk, Peek OD16/25-PEK

Description
Product Number: OD16/25-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059951 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16, MOCT25, MOST25, MOCC25, MOSC25 Coupling Insert: OD16/25-NL, OD16/25-AT
Description
Product Number: OD16/25-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059951 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16, MOCT25, MOST25, MOCC25, MOSC25 Coupling Insert: OD16/25-NL, OD16/25-AT

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling Disk, Peek - OD16/25-PEK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Oldham Coupling Disk, Peek
OD16/25-PEK
Oldham Coupling Disk, Peek OD16/25-PEK
Product Number: OD16/25-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059951 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16, MOCT25, MOST25, MOCC25, MOSC25 Coupling Insert: OD16/25-NL, OD16/25-AT

Product Number: OD16/25-PEK
Product Type: Oldham Coupling Disk
Style: Disk Insert
Material: PEEK
Manufacturer: Ruland Manufacturing
UPC Number 634529059951
Country of Origin: USA

Assembles with
Hubs: OCT16, OST16, OCC16, OSC16, MOCT25, MOST25, MOCC25, MOSC25
Coupling Insert: OD16/25-NL, OD16/25-AT

Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Flexible Couplings
Product Number OD16/25-PEK
Product Name Oldham Coupling Disk, Peek
Rated Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087250 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0067 inch (0.1700 mm)
View Details
Rotex Coupling (Steeliness) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 398230 In-lbs (76.53 to 459184 kg-cm)
Units Metric Design
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details