Ruland Manufacturing Co., Inc. Shaft Collars MSPB-40-A

Description
Shaft Collar, Balanced, 40mm Bore, Alum
Request a Quote
Description
Shaft Collar, Balanced, 40mm Bore, Alum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shaft Collars - 615102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shaft Collars
615102
Shaft Collars 615102
Shaft Collar, Balanced, 40mm Bore, Alum

Shaft Collar, Balanced, 40mm Bore, Alum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 615102
Product Name Shaft Collars
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7785017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.709 inch (18.0 mm)
O.D. 1.50 inch (38.0 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.75
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.56 inch (14.3 mm)
View Details