Ruland Manufacturing Co., Inc. Flexible Couplings MOCT19-4-A

Description
Clamp oldham coupler,4mm ID 19mm Al hub
Request a Quote
Description
Clamp oldham coupler,4mm ID 19mm Al hub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 7458074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
7458074
Flexible Couplings 7458074
Clamp oldham coupler,4mm ID 19mm Al hub

Clamp oldham coupler,4mm ID 19mm Al hub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 7458074
Product Name Flexible Couplings
Coupling Type Oldham coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 2032391 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.5512 inch (14 mm)
View Details
NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details