Ruland Manufacturing Co., Inc. Flexible Couplings MBC19-8-8-A

Description
Bellows Coupling, Bores 8mmx8mm, OD 19.1
Request a Quote
Description
Bellows Coupling, Bores 8mmx8mm, OD 19.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 1864138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
1864138
Flexible Couplings 1864138
Bellows Coupling, Bores 8mmx8mm, OD 19.1

Bellows Coupling, Bores 8mmx8mm, OD 19.1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 1864138
Product Name Flexible Couplings
Coupling Type Metal Bellows
Rated Torque 39.82 In-lbs (45.92 kg-cm)
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Spring Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Coil Spring; Spring Coupling
Units Metric Design
View Details
20mm Outer Dia.Tan color Spider, Molded from NBR Rubber, Suitable for any 20mm Size code Hub. - A 5R27M2086 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19.47 In-lbs (22.45 kg-cm)
View Details