Ruko GmbH Prazisionswerkzeuge Hole Saws & Core Drill Bits D3165

Description
Blu Mol D3165 Drill Bit
Request a Quote
Description
Blu Mol D3165 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 690372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
690372
Hole Saws & Core Drill Bits 690372
Blu Mol D3165 Drill Bit

Blu Mol D3165 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 690372
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Shank 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
PCB Drill Bits - 2189184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711241-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.312 inch (7.9 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-071 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details