Makita USA, Inc. SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711241-A

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711241-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, Thruster® SDS-PLUS Bits
711241-A
SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711241-A
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Dynamic chisel shaped head keeps bit in contact with the material at all times
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711241-A
Product Name SDS-PLUS Bits, Thruster® SDS-PLUS Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 3.10 - 40260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 3.10
View Details
Snap-on Industrial Brands
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details