Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
RUKO GMBH PRAZISIONSWERKZEUGE
215105 -- TWIST DRILL BIT, 10.5MM, 87MM, 133MM ROHS COMPLIANT RUKO
Ruko GmbH Prazisionswerkzeuge
Twist Drill Bit, 10.5Mm, 87Mm, 133Mm Rohs Compliant Ruko
215105
Description
TWIST DRILL BIT, 10.5MM, 87MM, 133MM ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Description
TWIST DRILL BIT, 10.5MM, 87MM, 133MM ROHS COMPLIANT: NA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Twist Drill Bit, 10.5Mm, 87Mm, 133Mm Rohs Compliant Ruko
30AK7714
Twist Drill Bit, 10.5Mm, 87Mm, 133Mm Rohs Compliant Ruko
30AK7714
TWIST DRILL BIT, 10.5MM, 87MM, 133MM ROHS COMPLIANT: NA
TWIST DRILL BIT, 10.5MM, 87MM, 133MM ROHS COMPLIANT: NA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Drill Bits
Product Number
30AK7714
Product Name
Twist Drill Bit, 10.5Mm, 87Mm, 133Mm Rohs Compliant Ruko
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hot Tapper, Single Size, 1 1/4" Npt, 1 1/8"carbide Hole Saw
261-0012-C
Specs
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Carbide
View Details
RS Components, Ltd.
Specialist Drill Bits
1238515
Specs
Units
Metric
Drill Type
Step Drill
Designation
25mm
View Details
Gray Tools Canada Inc.
29 Piece Metric Colbalt Steel Drill Bit Set
92125M
Specs
Product
Drill Set
Units
Metric
Drill Type
Jobber
View Details
Utility Parts Central, Inc.
Nail Eater II Extreme Impact Bits
View Details