DRILL BIT, HSS-E, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:33mm; Overall Length:61mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:130°; Drill Point Diameter:3mm; External RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 55T8076 |
| Product Name | Drill Bit, Hss-E, 3Mm; Drill Bit Size Metric Ruko |
| Drill Type | Twist / Jobber |