Ruko GmbH Prazisionswerkzeuge Drill Bit, Din338, N Hss, 10Mm; Drill Bit Size Metric Ruko 214100

Description
DRILL BIT, DIN338, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN338, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din338, N Hss, 10Mm; Drill Bit Size Metric Ruko - 35M0598 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din338, N Hss, 10Mm; Drill Bit Size Metric Ruko
35M0598
Drill Bit, Din338, N Hss, 10Mm; Drill Bit Size Metric Ruko 35M0598
DRILL BIT, DIN338, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; RoHS Compliant: NA

DRILL BIT, DIN338, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0598
Product Name Drill Bit, Din338, N Hss, 10Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-270 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details