Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 6.1Mm, 63Mm; Drill Bit Size Metric Ruko 214061

Description
DRILL BIT, TWIST, 6.1MM, 63MM; Drill Bit Size Metric:6.1mm; Drill Bit Size Imperial:0.24"; Effective Length:63mm; Overall Length:101mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 6.1MM, 63MM; Drill Bit Size Metric:6.1mm; Drill Bit Size Imperial:0.24"; Effective Length:63mm; Overall Length:101mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 6.1Mm, 63Mm; Drill Bit Size Metric Ruko - 83X8006 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 6.1Mm, 63Mm; Drill Bit Size Metric Ruko
83X8006
Drill Bit, Twist, 6.1Mm, 63Mm; Drill Bit Size Metric Ruko 83X8006
DRILL BIT, TWIST, 6.1MM, 63MM; Drill Bit Size Metric:6.1mm; Drill Bit Size Imperial:0.24"; Effective Length:63mm; Overall Length:101mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 6.1MM, 63MM; Drill Bit Size Metric:6.1mm; Drill Bit Size Imperial:0.24"; Effective Length:63mm; Overall Length:101mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X8006
Product Name Drill Bit, Twist, 6.1Mm, 63Mm; Drill Bit Size Metric Ruko
Diameter 0.240 inch (6.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711202-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details