Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 4.4Mm, 47Mm; Drill Bit Size Metric Ruko 214044

Description
DRILL BIT, TWIST, 4.4MM, 47MM; Drill Bit Size Metric:4.4mm; Drill Bit Size Imperial:0.173"; Effective Length:47mm; Overall Length:80mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 4.4MM, 47MM; Drill Bit Size Metric:4.4mm; Drill Bit Size Imperial:0.173"; Effective Length:47mm; Overall Length:80mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 4.4Mm, 47Mm; Drill Bit Size Metric Ruko - 83X7993 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 4.4Mm, 47Mm; Drill Bit Size Metric Ruko
83X7993
Drill Bit, Twist, 4.4Mm, 47Mm; Drill Bit Size Metric Ruko 83X7993
DRILL BIT, TWIST, 4.4MM, 47MM; Drill Bit Size Metric:4.4mm; Drill Bit Size Imperial:0.173"; Effective Length:47mm; Overall Length:80mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 4.4MM, 47MM; Drill Bit Size Metric:4.4mm; Drill Bit Size Imperial:0.173"; Effective Length:47mm; Overall Length:80mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X7993
Product Name Drill Bit, Twist, 4.4Mm, 47Mm; Drill Bit Size Metric Ruko
Diameter 0.173 inch (4.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-3991 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details