Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 3.8Mm, 43Mm; Drill Bit Size Metric Ruko 214038

Description
DRILL BIT, TWIST, 3.8MM, 43MM; Drill Bit Size Metric:3.8mm; Drill Bit Size Imperial:0.15"; Effective Length:43mm; Overall Length:75mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 3.8MM, 43MM; Drill Bit Size Metric:3.8mm; Drill Bit Size Imperial:0.15"; Effective Length:43mm; Overall Length:75mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 3.8Mm, 43Mm; Drill Bit Size Metric Ruko - 83X7989 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 3.8Mm, 43Mm; Drill Bit Size Metric Ruko
83X7989
Drill Bit, Twist, 3.8Mm, 43Mm; Drill Bit Size Metric Ruko 83X7989
DRILL BIT, TWIST, 3.8MM, 43MM; Drill Bit Size Metric:3.8mm; Drill Bit Size Imperial:0.15"; Effective Length:43mm; Overall Length:75mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 3.8MM, 43MM; Drill Bit Size Metric:3.8mm; Drill Bit Size Imperial:0.15"; Effective Length:43mm; Overall Length:75mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X7989
Product Name Drill Bit, Twist, 3.8Mm, 43Mm; Drill Bit Size Metric Ruko
Diameter 0.150 inch (3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details