Ruko GmbH Prazisionswerkzeuge Drill Bit, Twist, 2.1Mm, 24Mm; Drill Bit Size Metric Ruko 214021

Description
DRILL BIT, TWIST, 2.1MM, 24MM; Drill Bit Size Metric:2.1mm; Drill Bit Size Imperial:0.083"; Effective Length:24mm; Overall Length:49mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TWIST, 2.1MM, 24MM; Drill Bit Size Metric:2.1mm; Drill Bit Size Imperial:0.083"; Effective Length:24mm; Overall Length:49mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Twist, 2.1Mm, 24Mm; Drill Bit Size Metric Ruko - 83X7979 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Twist, 2.1Mm, 24Mm; Drill Bit Size Metric Ruko
83X7979
Drill Bit, Twist, 2.1Mm, 24Mm; Drill Bit Size Metric Ruko 83X7979
DRILL BIT, TWIST, 2.1MM, 24MM; Drill Bit Size Metric:2.1mm; Drill Bit Size Imperial:0.083"; Effective Length:24mm; Overall Length:49mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TWIST, 2.1MM, 24MM; Drill Bit Size Metric:2.1mm; Drill Bit Size Imperial:0.083"; Effective Length:24mm; Overall Length:49mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 83X7979
Product Name Drill Bit, Twist, 2.1Mm, 24Mm; Drill Bit Size Metric Ruko
Diameter 0.083 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7240 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details