Ruko GmbH Prazisionswerkzeuge Drill Bit, Din338, N Hss, 1.7Mm; Drill Bit Size Metric Ruko 214017

Description
DRILL BIT, DIN338, N HSS, 1.7MM; Drill Bit Size Metric:1.7mm; Drill Bit Size Imperial:-; Effective Length:20mm; Overall Length:43mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.7mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN338, N HSS, 1.7MM; Drill Bit Size Metric:1.7mm; Drill Bit Size Imperial:-; Effective Length:20mm; Overall Length:43mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.7mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din338, N Hss, 1.7Mm; Drill Bit Size Metric Ruko - 35M0579 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din338, N Hss, 1.7Mm; Drill Bit Size Metric Ruko
35M0579
Drill Bit, Din338, N Hss, 1.7Mm; Drill Bit Size Metric Ruko 35M0579
DRILL BIT, DIN338, N HSS, 1.7MM; Drill Bit Size Metric:1.7mm; Drill Bit Size Imperial:-; Effective Length:20mm; Overall Length:43mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.7mm; RoHS Compliant: NA

DRILL BIT, DIN338, N HSS, 1.7MM; Drill Bit Size Metric:1.7mm; Drill Bit Size Imperial:-; Effective Length:20mm; Overall Length:43mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.7mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0579
Product Name Drill Bit, Din338, N Hss, 1.7Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details