DRILL BIT, DIN338, N HSS, 1.4MM; Drill Bit Size Metric:1.4mm; Drill Bit Size Imperial:-; Effective Length:18mm; Overall Length:40mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:1.4mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 35M0576 |
| Product Name | Drill Bit, Din338, N Hss, 1.4Mm; Drill Bit Size Metric Ruko |
| Drill Type | Twist / Jobber |