Ruko GmbH Prazisionswerkzeuge Drill Bit, N Hss, 0.6Mm; Drill Bit Size Metric Ruko 214-006

Description
DRILL BIT, N HSS, 0.6MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:-; Effective Length:7mm; Overall Length:24mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.6mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, N HSS, 0.6MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:-; Effective Length:7mm; Overall Length:24mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.6mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, N Hss, 0.6Mm; Drill Bit Size Metric Ruko - 45P4213 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, N Hss, 0.6Mm; Drill Bit Size Metric Ruko
45P4213
Drill Bit, N Hss, 0.6Mm; Drill Bit Size Metric Ruko 45P4213
DRILL BIT, N HSS, 0.6MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:-; Effective Length:7mm; Overall Length:24mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.6mm; External RoHS Compliant: NA

DRILL BIT, N HSS, 0.6MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:-; Effective Length:7mm; Overall Length:24mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:0.6mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 45P4213
Product Name Drill Bit, N Hss, 0.6Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details