Ruko GmbH Prazisionswerkzeuge Drill, Wood, 10.0X132Mm; Drill Bit Size Metric Ruko 208100

Description
DRILL, WOOD, 10.0X132MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:132mm; Product Range:-; Drill Point Diameter:10mm; Material:Chrome Vanadium Steel RoHS Compliant: NA
Datasheet
Description
DRILL, WOOD, 10.0X132MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:132mm; Product Range:-; Drill Point Diameter:10mm; Material:Chrome Vanadium Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill, Wood, 10.0X132Mm; Drill Bit Size Metric Ruko - 31M6477 - Newark, An Avnet Company
Chicago, IL, United States
Drill, Wood, 10.0X132Mm; Drill Bit Size Metric Ruko
31M6477
Drill, Wood, 10.0X132Mm; Drill Bit Size Metric Ruko 31M6477
DRILL, WOOD, 10.0X132MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:132mm; Product Range:-; Drill Point Diameter:10mm; Material:Chrome Vanadium Steel RoHS Compliant: NA

DRILL, WOOD, 10.0X132MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:90mm; Overall Length:132mm; Product Range:-; Drill Point Diameter:10mm; Material:Chrome Vanadium Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 31M6477
Product Name Drill, Wood, 10.0X132Mm; Drill Bit Size Metric Ruko
Diameter 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details