Ruko GmbH Prazisionswerkzeuge Drill Bit, Din340, N Hss, 5Mm; Drill Bit Size Metric Ruko 203050

Description
DRILL BIT, DIN340, N HSS, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:132mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, DIN340, N HSS, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:132mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Din340, N Hss, 5Mm; Drill Bit Size Metric Ruko - 35M0497 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Din340, N Hss, 5Mm; Drill Bit Size Metric Ruko
35M0497
Drill Bit, Din340, N Hss, 5Mm; Drill Bit Size Metric Ruko 35M0497
DRILL BIT, DIN340, N HSS, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:132mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA

DRILL BIT, DIN340, N HSS, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:132mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0497
Product Name Drill Bit, Din340, N Hss, 5Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
7/32" Cobalt Screw Machine Length Drill - DD4114B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
High Speed Drill 220R-3/64 - 220R-3/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details