Ruko GmbH Prazisionswerkzeuge Twist Drill, Din1897, Hss-G Co5, 5Mm; Drill Bit Size Metric Ruko 202050E

Description
TWIST DRILL, DIN1897, HSS-G CO5, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:26mm; Overall Length:62mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA
Datasheet
Description
TWIST DRILL, DIN1897, HSS-G CO5, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:26mm; Overall Length:62mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Drill, Din1897, Hss-G Co5, 5Mm; Drill Bit Size Metric Ruko - 35M0489 - Newark, An Avnet Company
Chicago, IL, United States
Twist Drill, Din1897, Hss-G Co5, 5Mm; Drill Bit Size Metric Ruko
35M0489
Twist Drill, Din1897, Hss-G Co5, 5Mm; Drill Bit Size Metric Ruko 35M0489
TWIST DRILL, DIN1897, HSS-G CO5, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:26mm; Overall Length:62mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA

TWIST DRILL, DIN1897, HSS-G CO5, 5MM; Drill Bit Size Metric:5mm; Drill Bit Size Imperial:-; Effective Length:26mm; Overall Length:62mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:5mm; External Diameter:5mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0489
Product Name Twist Drill, Din1897, Hss-G Co5, 5Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00473 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details