Ruko GmbH Prazisionswerkzeuge Twist Drill, Din1897, Hss-G Co5, 4Mm; Drill Bit Size Metric Ruko 202040E

Description
TWIST DRILL, DIN1897, HSS-G CO5, 4MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:22mm; Overall Length:55mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:4mm; External Diameter:4mm; RoHS Compliant: NA
Datasheet
Description
TWIST DRILL, DIN1897, HSS-G CO5, 4MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:22mm; Overall Length:55mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:4mm; External Diameter:4mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist Drill, Din1897, Hss-G Co5, 4Mm; Drill Bit Size Metric Ruko - 35M0487 - Newark, An Avnet Company
Chicago, IL, United States
Twist Drill, Din1897, Hss-G Co5, 4Mm; Drill Bit Size Metric Ruko
35M0487
Twist Drill, Din1897, Hss-G Co5, 4Mm; Drill Bit Size Metric Ruko 35M0487
TWIST DRILL, DIN1897, HSS-G CO5, 4MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:22mm; Overall Length:55mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:4mm; External Diameter:4mm; RoHS Compliant: NA

TWIST DRILL, DIN1897, HSS-G CO5, 4MM; Drill Bit Size Metric:4mm; Drill Bit Size Imperial:-; Effective Length:22mm; Overall Length:55mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:4mm; External Diameter:4mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0487
Product Name Twist Drill, Din1897, Hss-G Co5, 4Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232591 - RS Components, Ltd.
Specs
Designation Pg21
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Boring Bit - 149H2-3 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Shank 0.438 inch (11.1 mm)
OAL 5.00 inch (127 mm)
View Details