TWIST DRILL, DIN1897, HSS-G CO5, 3MM; Drill Bit Size Metric:3mm; Drill Bit Size Imperial:-; Effective Length:16mm; Overall Length:46mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Diameter:3mm; External Diameter:3mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 35M0484 |
| Product Name | Twist Drill, Din1897, Hss-G Co5, 3Mm; Drill Bit Size Metric Ruko |
| Drill Type | Twist / Jobber |