Ruko GmbH Prazisionswerkzeuge Drill Bit, N Hss, 10Mm; Drill Bit Size Metric Ruko 201100

Description
DRILL BIT, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; External RoHS Compliant: NA
Datasheet
Description
DRILL BIT, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, N Hss, 10Mm; Drill Bit Size Metric Ruko - 35M0479 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, N Hss, 10Mm; Drill Bit Size Metric Ruko
35M0479
Drill Bit, N Hss, 10Mm; Drill Bit Size Metric Ruko 35M0479
DRILL BIT, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; External RoHS Compliant: NA

DRILL BIT, N HSS, 10MM; Drill Bit Size Metric:10mm; Drill Bit Size Imperial:-; Effective Length:87mm; Overall Length:133mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:10mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M0479
Product Name Drill Bit, N Hss, 10Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details