DRILL BIT, N HSS, 7.5MM; Drill Bit Size Metric:7.5mm; Drill Bit Size Imperial:-; Effective Length:69mm; Overall Length:109mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:7.5mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 45P4207 |
| Product Name | Drill Bit, N Hss, 7.5Mm; Drill Bit Size Metric Ruko |
| Drill Type | Twist / Jobber |