Ruko GmbH Prazisionswerkzeuge Drill Bit, N Hss, 6.8Mm; Drill Bit Size Metric Ruko 201 068

Description
DRILL BIT, N HSS, 6.8MM; Drill Bit Size Metric:6.8mm; Drill Bit Size Imperial:-; Effective Length:69mm; Overall Length:109mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:6.8mm; RoHS Compliant: NA
Datasheet
Description
DRILL BIT, N HSS, 6.8MM; Drill Bit Size Metric:6.8mm; Drill Bit Size Imperial:-; Effective Length:69mm; Overall Length:109mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:6.8mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, N Hss, 6.8Mm; Drill Bit Size Metric Ruko - 45P4205 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, N Hss, 6.8Mm; Drill Bit Size Metric Ruko
45P4205
Drill Bit, N Hss, 6.8Mm; Drill Bit Size Metric Ruko 45P4205
DRILL BIT, N HSS, 6.8MM; Drill Bit Size Metric:6.8mm; Drill Bit Size Imperial:-; Effective Length:69mm; Overall Length:109mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:6.8mm; RoHS Compliant: NA

DRILL BIT, N HSS, 6.8MM; Drill Bit Size Metric:6.8mm; Drill Bit Size Imperial:-; Effective Length:69mm; Overall Length:109mm; Product Range:-; Drill Bit Type:Twist / Jobber; Drill Point Angle:118°; Drill Point Diameter:6.8mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 45P4205
Product Name Drill Bit, N Hss, 6.8Mm; Drill Bit Size Metric Ruko
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - Letter F - 360-F - E-Z LOK
Specs
Product Drill
Units Letter
Designation Letter F
View Details
Hole Saw - 3832-89 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details