Ruko GmbH Prazisionswerkzeuge Countersinker, Din335, Type C, 20.5Mm; Drill Bit Size Metric Ruko 102781

Description
COUNTERSINKER, DIN335, TYPE C, 20.5MM; Drill Bit Size Metric:20.5mm; Drill Bit Size Imperial:0.807"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
COUNTERSINKER, DIN335, TYPE C, 20.5MM; Drill Bit Size Metric:20.5mm; Drill Bit Size Imperial:0.807"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersinker, Din335, Type C, 20.5Mm; Drill Bit Size Metric Ruko - 50AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Countersinker, Din335, Type C, 20.5Mm; Drill Bit Size Metric Ruko
50AC9719
Countersinker, Din335, Type C, 20.5Mm; Drill Bit Size Metric Ruko 50AC9719
COUNTERSINKER, DIN335, TYPE C, 20.5MM; Drill Bit Size Metric:20.5mm; Drill Bit Size Imperial:0.807"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COUNTERSINKER, DIN335, TYPE C, 20.5MM; Drill Bit Size Metric:20.5mm; Drill Bit Size Imperial:0.807"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50AC9719
Product Name Countersinker, Din335, Type C, 20.5Mm; Drill Bit Size Metric Ruko
Diameter 0.807 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details