Ruko GmbH Prazisionswerkzeuge Countersinker, Din335, Type C, 19Mm; Drill Bit Size Metric Ruko 102780

Description
COUNTERSINKER, DIN335, TYPE C, 19MM; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.748"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
COUNTERSINKER, DIN335, TYPE C, 19MM; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.748"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersinker, Din335, Type C, 19Mm; Drill Bit Size Metric Ruko - 50AC7642 - Newark, An Avnet Company
Chicago, IL, United States
Countersinker, Din335, Type C, 19Mm; Drill Bit Size Metric Ruko
50AC7642
Countersinker, Din335, Type C, 19Mm; Drill Bit Size Metric Ruko 50AC7642
COUNTERSINKER, DIN335, TYPE C, 19MM; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.748"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COUNTERSINKER, DIN335, TYPE C, 19MM; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.748"; Effective Length:-; Overall Length:63mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50AC7642
Product Name Countersinker, Din335, Type C, 19Mm; Drill Bit Size Metric Ruko
Diameter 0.748 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711335-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details