Ruko GmbH Prazisionswerkzeuge Countersinker, Din335, Type C, 16.5Mm; Drill Bit Size Metric Ruko 102779

Description
COUNTERSINKER, DIN335, TYPE C, 16.5MM; Drill Bit Size Metric:16.5mm; Drill Bit Size Imperial:0.649"; Effective Length:-; Overall Length:60mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
COUNTERSINKER, DIN335, TYPE C, 16.5MM; Drill Bit Size Metric:16.5mm; Drill Bit Size Imperial:0.649"; Effective Length:-; Overall Length:60mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersinker, Din335, Type C, 16.5Mm; Drill Bit Size Metric Ruko - 50AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Countersinker, Din335, Type C, 16.5Mm; Drill Bit Size Metric Ruko
50AC9718
Countersinker, Din335, Type C, 16.5Mm; Drill Bit Size Metric Ruko 50AC9718
COUNTERSINKER, DIN335, TYPE C, 16.5MM; Drill Bit Size Metric:16.5mm; Drill Bit Size Imperial:0.649"; Effective Length:-; Overall Length:60mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

COUNTERSINKER, DIN335, TYPE C, 16.5MM; Drill Bit Size Metric:16.5mm; Drill Bit Size Imperial:0.649"; Effective Length:-; Overall Length:60mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 50AC9718
Product Name Countersinker, Din335, Type C, 16.5Mm; Drill Bit Size Metric Ruko
Diameter 0.650 inch (16.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 7.87 inch (200 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 1-1/32 - 21760 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-1/32
View Details
Hole Saw - 3830-121-VIP - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details