Ebinger Manufacturing Corp. Drill Bit T2 29

Description
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #29 DRILL SIZE POINT ANGLE (DEG) 118
Datasheet
Description
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #29 DRILL SIZE POINT ANGLE (DEG) 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T2 29 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
T2 29
Drill Bit T2 29
HIGH SPEED STEEL MATERIAL BRIGHT FINISH STRAIGHT SHANK TYPE NOTCHED POINT CONSTRUCTION TWIST FLUTE TYPE #29 DRILL SIZE POINT ANGLE (DEG) 118
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • STRAIGHT SHANK TYPE
  • NOTCHED POINT CONSTRUCTION
  • TWIST FLUTE TYPE
  • #29 DRILL SIZE
  • POINT ANGLE (DEG) 118
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number T2 29
Product Name Drill Bit
Product Drill
Drill Type Twist
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749051 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.378 inch (35.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - #27 - 40365 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation #27
View Details
Indexable Drills - T-Max U Stack Drill - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist; Stack Drilling
View Details