RUD Chain, Inc. Eye Bolt VRS-32

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . RUD Chain Fluorescent Powder Coat Eye Bolt
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . RUD Chain Fluorescent Powder Coat Eye Bolt

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - VRS-32 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
VRS-32
Eye Bolt VRS-32
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . RUD Chain Fluorescent Powder Coat Eye Bolt

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. RUD Chain Fluorescent Powder Coat Eye Bolt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number VRS-32
Product Name Eye Bolt
Rating Load Rated
Special Eyebolt Type Shoulder
Finish Fluorescent Powder Coat
Thread Size M24 x 3.0
Unlock Full Specs
to access all available technical data

Similar Products

Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 1.6 Ton - 421100160055 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.76 tons (1.6 metric tons)
Units Metric
View Details
Eye Bolts - 2701128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Units Metric
View Details
Shoulder Eye Bolts - 18510 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details