RUD Chain, Inc. Starpoint VRS-F M36 7984201

Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet
Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starpoint VRS-F M36 - 7984201 - RUD Chain, Inc.
Hiawatha, IA, USA
Starpoint VRS-F M36
7984201
Starpoint VRS-F M36 7984201
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eyebolts
Product Number 7984201
Product Name Starpoint VRS-F M36
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Features Swivel
Material Steel
Thread Size M36 x 54 Long
Unlock Full Specs
to access all available technical data

Similar Products

Eyebolts - Collared BS 4278:1984 (Metric Thread) WLL ton 1.6 Ton - 421100160055 - Certex UK
Specs
Rating Load Rated
Maximum Load 1.76 tons (1.6 metric tons)
Units Metric
View Details
Swivel Eyebolts - 47626 - Jergens, Inc.
Specs
Features Swivel
Thread Size 3/4-10 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 673686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Finish Galvanized
View Details