RUD Chain, Inc. Starpoint VRS-F 1 1/4" - 7 UNC 7103965

Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet
Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starpoint VRS-F 1 1/4
Hiawatha, IA, USA
Starpoint VRS-F 1 1/4" - 7 UNC
7103965
Starpoint VRS-F 1 1/4" - 7 UNC 7103965
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eyebolts
Product Number 7103965
Product Name Starpoint VRS-F 1 1/4" - 7 UNC
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Features Swivel
Material Steel
Thread Size 1-1/4" x 45
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolts - 1244833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Carbon Steel
Maximum Load 0.1500 tons (0.1361 metric tons)
View Details
Swivel Eyebolts - 47675 - Jergens, Inc.
Specs
Features Swivel
Thread Size M16 x 2.0
Maximum Load 1.65 tons (1.5 metric tons)
View Details
Swivel Eye Bolt Codipro SS SEB WLL ton 0.2 - 4215SSSEBM8 - Certex UK
Specs
Rating Load Rated
Material AISI 316 L
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details