RUD Chain, Inc. Starpoint VRS-F M16 7101314

Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet
Description
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starpoint VRS-F M16 - 7101314 - RUD Chain, Inc.
Hiawatha, IA, USA
Starpoint VRS-F M16
7101314
Starpoint VRS-F M16 7101314
Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspe nsions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are adjustable to the direction of pull when fitted.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Eyebolts
Product Number 7101314
Product Name Starpoint VRS-F M16
Rating Load Rated
Special Eyebolt Type Forged; Shoulder
Features Swivel
Material Steel
Thread Size M16 x 24 Long
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolts - 275344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Steel; Mild Steel
Finish Zinc Plated
View Details
Shoulder Eye Bolts - 18568 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eyebolts - Collared BS 4278:1984 WLL ton 0.1 - 421100010062 - Certex UK
Specs
Rating Load Rated
Maximum Load 0.1102 tons (0.1000 metric tons)
Weight 0.1323 lbs (0.0600 kg)
View Details