Erlau Vasura Litter Bins, Steel, With Lid, Without Ashtray 5923817

Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: fixed Type: VASURA 60 O-D
Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: fixed Type: VASURA 60 O-D

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, With Lid, Without Ashtray - 5923817 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, With Lid, Without Ashtray
5923817
Vasura Litter Bins, Steel, With Lid, Without Ashtray 5923817
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, hot-dip galvanized Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Fully hot-dip galvanized. Type: fixed Type: VASURA 60 O-D

VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, hot-dip galvanized

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”.
Fully hot-dip galvanized.
Type: fixed
Type: VASURA 60 O-D

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5923817
Product Name Vasura Litter Bins, Steel, With Lid, Without Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details