Erlau Vasura Litter Bins, Steel, With Lid, Without Ashtray 5923799

Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: fixed Type: VASURA 60 O-D
Description
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: fixed Type: VASURA 60 O-D

Suppliers

Company
Product
Description
Supplier Links
Vasura Litter Bins, Steel, With Lid, Without Ashtray - 5923799 - Erlau
Hiawatha, IA, USA
Vasura Litter Bins, Steel, With Lid, Without Ashtray
5923799
Vasura Litter Bins, Steel, With Lid, Without Ashtray 5923799
VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, colour-coated Bin can be detached or locked in position (triangular lock). Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”. Galvanized and fully colour coated. Type: fixed Type: VASURA 60 O-D

VASURA Litter bins, steel, with lid, without ashtray, capacity 60 litre, fixed, colour-coated

Bin can be detached or locked in position (triangular lock).
Dimensions: (W x H) 21 x 23 ½”, bin diameter 14 ¼”.
Galvanized and fully colour coated.
Type: fixed
Type: VASURA 60 O-D

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5923799
Product Name Vasura Litter Bins, Steel, With Lid, Without Ashtray
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details