Erlau Cambio Litter Bin, Capacity 60 L 5304817

Description
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is hot-dip galvanized according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”
Description
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is hot-dip galvanized according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”

Suppliers

Company
Product
Description
Supplier Links
Cambio Litter Bin, Capacity 60 L - 5304817 - Erlau
Hiawatha, IA, USA
Cambio Litter Bin, Capacity 60 L
5304817
Cambio Litter Bin, Capacity 60 L 5304817
CAMBIO litter bin, capacity 60 l Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is hot-dip galvanized according to German Railway (DB) specifications. Hot-dip galvanized steel liner. Height 34 1/2”, width 16 1/8 x 20 7/8”

CAMBIO litter bin, capacity 60 l

Octagonal +/- 1/8” sheet steel container, lockable with 1/4” square-cut lock, self-engaging with double deadbolts. 1 5/8 x 3/4” square tube inner frame for additional reinforcement and stability. Its straight-line and well-formed design makes this container suitable for both indoor and outdoor use. With up to 1/8” wall thickness, it is also foreseen for hard usage in areas prone to vandalism. The surface of the container is hot-dip galvanized according to German Railway (DB) specifications.
Hot-dip galvanized steel liner.
Height 34 1/2”, width 16 1/8 x 20 7/8”

Supplier's Site

Technical Specifications

  Erlau
Product Category Industrial Containers
Product Number 5304817
Product Name Cambio Litter Bin, Capacity 60 L
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details