Erlau Pedalo-duo Bicycle Stand 5183899

Description
PEDALO-DUO bicycle stand, with round base, fixed, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. Corrosion protected and with an impact-resistant coating. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-SOLO Type: with base plate
Description
PEDALO-DUO bicycle stand, with round base, fixed, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. Corrosion protected and with an impact-resistant coating. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-SOLO Type: with base plate

Suppliers

Company
Product
Description
Supplier Links
Pedalo-duo Bicycle Stand - 5183899 - Erlau
Hiawatha, IA, USA
Pedalo-duo Bicycle Stand
5183899
Pedalo-duo Bicycle Stand 5183899
PEDALO-DUO bicycle stand, with round base, fixed, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. Corrosion protected and with an impact-resistant coating. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-SOLO Type: with base plate

PEDALO-DUO bicycle stand, with round base, fixed, colour-coated

Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. Corrosion protected and with an impact-resistant coating.
Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½”
PEDALO-SOLO
Type: with base plate

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5183899
Product Name Pedalo-duo Bicycle Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details
Sport Bar Support -  - J.F. Berns Company, Inc.
J.F. Berns Company, Inc.
View Details