Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLJ12MTA5X11

Description
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80ZLJ12MTA5X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80ZLJ12MTA5X11-ND
Aluminum Electrolytic Capacitors 80ZLJ12MTA5X11-ND
12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

12µF 80V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLJ12MTA5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLJ12MTA5X11
Capacitors - Aluminum Electrolytic Capacitors 80ZLJ12MTA5X11
CAP ALUM 12UF 20% 80V RADIAL

CAP ALUM 12UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 80ZLJ12MTA5X11-ND 80ZLJ12MTA5X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details